Amphenol Industrial Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial AIT6TA28-8SS

Description
CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial - 96J1207 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial
96J1207
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial 96J1207
CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1207
Product Name Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-BFZ.0D.100.SCN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details