The Circular Connector Plug Size 12S, 2 Position, Cable, part number 96J1201, is part of the AIB/GT Series by Amphenol Industrial. This connector features a robust aluminum alloy shell and utilizes a quick-mating, 3-point reverse bayonet coupling system, enhancing ease of use in various applications. It is designed to operate in extreme environmental conditions, with a temperature range of -67°F to +257°F (-55°C to +125°C) and is completely sealed to withstand moisture and vibration. The connector supports a wide range of wire gauges from size 26 to size 0 AWG and can handle current ratings up to 150 amps. It is compatible with multiple contact types, including solder, crimp, and thermocouple contacts. The design ensures intermateability with standard MIL-DTL-5015 connectors, allowing for upgrades without changing panel cutouts. This connector is suitable for demanding applications in military, industrial, and transportation sectors, making it a reliable choice for engineers seeking durable and efficient connectivity solutions.
CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96J1201 |
| Product Name | Circular Connector Plug Size 12S, 2 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |