Amphenol Industrial Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Amphenol Industrial AIT6LCFZ20-23PS

Description
ER 2C 2#8 PIN PLUG
Request a Quote Datasheet
Description
ER 2C 2#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT6LCFZ20-23PS - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#8 PIN PLUG

ER 2C 2#8 PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 2C 2#8 PIN PLUG

ER 2C 2#8 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Amphenol Industrial - 96J1196 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Amphenol Industrial
96J1196
Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Amphenol Industrial 96J1196
CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIT6LCFZ20-23PS AIT6LCFZ20-23PS 96J1196
Product Name Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Strip Connector Standards - Type Surface Mount - A24001-002 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details