Amphenol Industrial
Er 2C 2#8 Pin Plug Amphenol Industrial
AIT6FA20-23PC
Description
ER 2C 2#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 2C 2#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 2C 2#8 Pin Plug Amphenol Industrial
47W4736
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AIT6FA20-23PC |
Amphenol AIT6FA20-23PC |
47W4736 |
|
Product Name
|
|
|
Er 2C 2#8 Pin Plug Amphenol Industrial |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details