Amphenol Industrial Circular Connector Plug Size 36, 47 Position, Cable; Product Range Amphenol Industrial AIT6E36-7PS

Description
ER 47C 40#16 7#12 PIN PLUG
Request a Quote Datasheet
Description
ER 47C 40#16 7#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT6E36-7PS - PEI-Genesis
Philadelphia, PA, United States
ER 47C 40#16 7#12 PIN PLUG

ER 47C 40#16 7#12 PIN PLUG

Buy Now
Circular Connector Plug Size 36, 47 Position, Cable; Product Range Amphenol Industrial - 96J1192 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 47 Position, Cable; Product Range Amphenol Industrial
96J1192
Circular Connector Plug Size 36, 47 Position, Cable; Product Range Amphenol Industrial 96J1192
CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT6E36-7PS 96J1192
Product Name Circular Connector Plug Size 36, 47 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data