Amphenol Industrial Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial AIT6E36-15PC

Description
ER 35C 35#16 PIN PLUG
Request a Quote Datasheet
Description
ER 35C 35#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT6E36-15PC - PEI-Genesis
Philadelphia, PA, United States
ER 35C 35#16 PIN PLUG

ER 35C 35#16 PIN PLUG

Buy Now
Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial - 96J1190 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial
96J1190
Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial 96J1190
CIRCULAR CONNECTOR PLUG SIZE 36, 35 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 35 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT6E36-15PC 96J1190
Product Name Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Circular Connector Assemblies - CKB.M06.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details