Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIT6E32-5S0

Description
ER 2C 2#0 SKT PLUG
Request a Quote Datasheet
Description
ER 2C 2#0 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT6E32-5S0 - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#0 SKT PLUG

ER 2C 2#0 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIT6E32-5S0
MIL Spec Connector - MIL-DTL 5015, I AIT6E32-5S0
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial - 96J1187 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial
96J1187
Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial 96J1187
CIRCULAR CONNECTOR PLUG, SIZE 32, 2 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 2 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIT6E32-5S0 AIT6E32-5S0 96J1187
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190801 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details