Amphenol Industrial
Er 6C 6#16 Pin Plug Amphenol Industrial
AIT6E18-12PS
Description
ER 6C 6#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 6C 6#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 6C 6#16 Pin Plug Amphenol Industrial
55T1713
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol AIT6E18-12PS |
AIT6E18-12PS |
55T1713 |
|
Product Name
|
|
|
Er 6C 6#16 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details