AMPHENOL INDUSTRIAL
AIT6CGMSS3-28-79PC -- ER 16C 9#16 7#8 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Er 16C 9#16 7#8 Pin Plug Amphenol Industrial
AIT6CGMSS3-28-79PC
Description
ER 16C 9#16 7#8 PIN PLUG
Description
ER 16C 9#16 7#8 PIN PLUG
Suppliers
Er 16C 9#16 7#8 Pin Plug Amphenol Industrial
68R5340
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
68R5340 |
|
Product Name
|
Er 16C 9#16 7#8 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details