Amphenol Industrial Automotive Electronic Connector AIT6AC22-2SC

Description
ER 3C 3#8 SKT PLUG
Request a Quote
Description
ER 3C 3#8 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT6AC22-2SC - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 SKT PLUG

ER 3C 3#8 SKT PLUG

Buy Now
Singapore, Singapore
Automotive Electronic Connector
436-AIT6AC22-2SC
Automotive Electronic Connector 436-AIT6AC22-2SC
Conn Circular SKT 3 POS Crimp ST Cable Mount 3 Terminal 1 Port Automotive Product overview: AIT6AC22-2SC from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIT6AC22-2SC can be used for catalog matching and distributor lookup.

Conn Circular SKT 3 POS Crimp ST Cable Mount 3 Terminal 1 Port Automotive Product overview: AIT6AC22-2SC from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIT6AC22-2SC can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1042481-AIT6AC22-2SC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1042481-AIT6AC22-2SC
Connectors, Interconnects - Circular Connectors 1042481-AIT6AC22-2SC
Win Source Part Number: 1042481-AIT6AC22-2SC Category: Connectors, Interconnects>Circul ar Connectors Series: AIT, MIL-5015 Derivative Number of Positions: 3 Color: Olive Drab Features: Backshell, Cable Clamp, Coupling Nut Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Shielding: Unshielded Applications: Automotive, Industrial, Marine, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 22-2 Contact Finish - Mating: Silver Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): T 3400 001; 97-4106A-16S-1P; VN01 016 0011 1; VN01 015 0046 1; 97-4106A-20-27P; 97-4106A-14S-2P(621) ; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIAIT6AC22-2SC Base Product Number: AIT6AC22 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1042481-AIT6AC22-2SC
Category: Connectors, Interconnects>Circular Connectors
Series: AIT, MIL-5015 Derivative
Number of Positions: 3
Color: Olive Drab
Features: Backshell, Cable Clamp, Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Sealed
Shielding: Unshielded
Applications: Automotive, Industrial, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 22-2
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): T 3400 001; 97-4106A-16S-1P; VN01 016 0011 1; VN01 015 0046 1; 97-4106A-20-27P; 97-4106A-14S-2P(621);
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIAIT6AC22-2SC
Base Product Number: AIT6AC22
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now
Swedesboro, NJ, United States
ER 3C 3#8 SKT PLUG

ER 3C 3#8 SKT PLUG

Buy Now
Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 3, Socket Rohs Compliant Amphenol Industrial - 96M2008 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 3, Socket Rohs Compliant Amphenol Industrial
96M2008
Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 3, Socket Rohs Compliant Amphenol Industrial 96M2008
Circular Connector, Threaded, Crimp, Circular Industrial, MIL - C - 5015 Series, Plug, 3, Socket RoHS Compliant: No

Circular Connector, Threaded, Crimp, Circular Industrial, MIL - C - 5015 Series, Plug, 3, Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIT6AC22-2SC 436-AIT6AC22-2SC 1042481-AIT6AC22-2SC AIT6AC22-2SC 96M2008
Product Name Automotive Electronic Connector Connectors, Interconnects - Circular Connectors Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 3, Socket Rohs Compliant Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products