Amphenol Industrial Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial AIT6AC18-1SC

Description
ER 10C 10#16 SKT PLUG
Request a Quote Datasheet
Description
ER 10C 10#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT6AC18-1SC - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 SKT PLUG

ER 10C 10#16 SKT PLUG

Buy Now
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial - 96J1174 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
96J1174
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial 96J1174
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT6AC18-1SC 96J1174
Product Name Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T05 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 5
View Details