Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIT6AC16S-14PS

Description
ER 2C 2#16S PIN PLUG
Request a Quote
Description
ER 2C 2#16S PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT6AC16S-14PS - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN PLUG

ER 2C 2#16S PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIT6AC16S-14PS
MIL Spec Connector - MIL-DTL 5015, I AIT6AC16S-14PS
CONNECTOR

CONNECTOR

Buy Now
Circular Connectors - AIT6AC16S-14PS - 766894-AIT6AC16S-14PS - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - AIT6AC16S-14PS
766894-AIT6AC16S-14PS
Circular Connectors - AIT6AC16S-14PS 766894-AIT6AC16S-14PS
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 766894-AIT6AC16S-14P S Series: * Family Name: AIT Categories: Connectors, Interconnects Introduction Date: February 16, 2016 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 766894-AIT6AC16S-14PS
Series: *
Family Name: AIT
Categories: Connectors, Interconnects
Introduction Date: February 16, 2016
Country of Origin: United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Er 2C 2#16S Pin Plug Rohs Compliant Amphenol Industrial - 55W0429 - Newark, An Avnet Company
Chicago, IL, United States
Er 2C 2#16S Pin Plug Rohs Compliant Amphenol Industrial
55W0429
Er 2C 2#16S Pin Plug Rohs Compliant Amphenol Industrial 55W0429
ER 2C 2#16S PIN PLUG ROHS COMPLIANT: NO

ER 2C 2#16S PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIT6AC16S-14PS AIT6AC16S-14PS 766894-AIT6AC16S-14PS 55W0429
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connectors - AIT6AC16S-14PS Er 2C 2#16S Pin Plug Rohs Compliant Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers