ER 17C 17#16 SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol AIT6AA20-29SC-025-B30 | 96J1173 |
| Product Name | Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |