Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIT6A18-8PS

Description
ER 8 7#16 1#12 PIN PLUG
Request a Quote
Description
ER 8 7#16 1#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT6A18-8PS - PEI-Genesis
Philadelphia, PA, United States
ER 8 7#16 1#12 PIN PLUG

ER 8 7#16 1#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIT6A18-8PS
MIL Spec Connector - MIL-DTL 5015, I AIT6A18-8PS
CONNECTOR

CONNECTOR

Buy Now
Er 8 7#16 1#12 Pin Plug Rohs Compliant Amphenol Industrial - 46W3548 - Newark, An Avnet Company
Chicago, IL, United States
Er 8 7#16 1#12 Pin Plug Rohs Compliant Amphenol Industrial
46W3548
Er 8 7#16 1#12 Pin Plug Rohs Compliant Amphenol Industrial 46W3548
ER 8 7#16 1#12 PIN PLUG ROHS COMPLIANT: NO

ER 8 7#16 1#12 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIT6A18-8PS AIT6A18-8PS 46W3548
Product Name MIL Spec Connector - MIL-DTL 5015, I Er 8 7#16 1#12 Pin Plug Rohs Compliant Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details