Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIT6A18-1SS

Description
ER 10C 10#16 SKT PLUG
Request a Quote Datasheet
Description
ER 10C 10#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT6A18-1SS - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 SKT PLUG

ER 10C 10#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIT6A18-1SS
MIL Spec Connector - MIL-DTL 5015, I AIT6A18-1SS
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial - 96J1179 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
96J1179
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial 96J1179
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIT6A18-1SS AIT6A18-1SS 96J1179
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data