Amphenol Industrial Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial AIT6A14S-6PS

Description
ER 6C 6#16S PIN PLUG
Request a Quote Datasheet
Description
ER 6C 6#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT6A14S-6PS - PEI-Genesis
Philadelphia, PA, United States
ER 6C 6#16S PIN PLUG

ER 6C 6#16S PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 6C 6#16S PIN PLUG

ER 6C 6#16S PIN PLUG

Buy Now
Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial - 96J1178 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial
96J1178
Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial 96J1178
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIT6A14S-6PS AIT6A14S-6PS 96J1178
Product Name Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P230B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details