Amphenol Industrial Connectors, Interconnects - Circular Connectors AIT6-36-6PS

Description
ER 6C 4#4 2#0 PIN PLUG
Request a Quote
Description
ER 6C 4#4 2#0 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 6C 4#4 2#0 PIN PLUG

ER 6C 4#4 2#0 PIN PLUG

Buy Now
Connectors, Interconnects - Circular Connectors - 1044275-AIT6-36-6PS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1044275-AIT6-36-6PS
Connectors, Interconnects - Circular Connectors 1044275-AIT6-36-6PS
Win Source Part Number: 1044275-AIT6-36-6PS Category: Connectors, Interconnects>Circul ar Connectors Series: AIT, MIL-5015 Derivative Number of Positions: 6 Color: Olive Drab Features: Coupling Nut Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Shielding: Unshielded Applications: Automotive, Industrial, Marine, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 36-6 Contact Finish - Mating: Silver Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): 97-3106A-10SL-4S; MS3106A22-14S; MS3106A22-14P; 97-3106A-18-22P; 97-3106A-12S-3P; 97-3106A-18-1P; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIAIT6-36-6PS Base Product Number: AIT6 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1044275-AIT6-36-6PS
Category: Connectors, Interconnects>Circular Connectors
Series: AIT, MIL-5015 Derivative
Number of Positions: 6
Color: Olive Drab
Features: Coupling Nut
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Sealed
Shielding: Unshielded
Applications: Automotive, Industrial, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 36-6
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): 97-3106A-10SL-4S; MS3106A22-14S; MS3106A22-14P; 97-3106A-18-22P; 97-3106A-12S-3P; 97-3106A-18-1P;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIAIT6-36-6PS
Base Product Number: AIT6
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now
Singapore, Singapore
Automotive Electronic Connector
436-AIT6-36-6PS
Automotive Electronic Connector 436-AIT6-36-6PS
Conn Circular PIN 6 POS Solder Cup ST Cable Mount 6 Terminal 1 Port Automotive Product overview: AIT6-36-6PS from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIT6-36-6PS can be used for catalog matching and distributor lookup.

Conn Circular PIN 6 POS Solder Cup ST Cable Mount 6 Terminal 1 Port Automotive Product overview: AIT6-36-6PS from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIT6-36-6PS can be used for catalog matching and distributor lookup.

Supplier's Site
 - Amphenol AIT6-36-6PS - PEI-Genesis
Philadelphia, PA, United States
ER 6C 4#4 2#0 PIN PLUG

ER 6C 4#4 2#0 PIN PLUG

Buy Now
Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series, Plug, 6, Pin Rohs Compliant Amphenol Industrial - 73R1305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series, Plug, 6, Pin Rohs Compliant Amphenol Industrial
73R1305
Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series, Plug, 6, Pin Rohs Compliant Amphenol Industrial 73R1305
Circular Connector, Threaded, Solder, Circular Industrial, MIL - C - 5015 Series, Plug, 6, Pin RoHS Compliant: No

Circular Connector, Threaded, Solder, Circular Industrial, MIL - C - 5015 Series, Plug, 6, Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIT6-36-6PS 1044275-AIT6-36-6PS 436-AIT6-36-6PS Amphenol AIT6-36-6PS 73R1305
Product Name Connectors, Interconnects - Circular Connectors Automotive Electronic Connector Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series, Plug, 6, Pin Rohs Compliant Amphenol Industrial
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Military Connector Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2104 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details