Amphenol Industrial Connectors, Interconnects - Circular Connectors AIT6-18-1PWS

Description
ER 10C 10#16 PIN PLUG
Request a Quote
Description
ER 10C 10#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 10C 10#16 PIN PLUG

ER 10C 10#16 PIN PLUG

Buy Now
Connectors, Interconnects - Circular Connectors - 1137632-AIT6-18-1PWS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1137632-AIT6-18-1PWS
Connectors, Interconnects - Circular Connectors 1137632-AIT6-18-1PWS
Win Source Part Number: 1137632-AIT6-18-1PWS Category: Connectors, Interconnects>Circul ar Connectors Series: AIT, MIL-5015 Derivative Number of Positions: 10 Color: Olive Drab Features: Coupling Nut Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Shielding: Unshielded Applications: Automotive, Industrial, Marine, Military Orientation: W Standard Package: 1 Shell Size - Insert: 18-1 Contact Finish - Mating: Silver Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIAIT6-18-1PWS Base Product Number: AIT6 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1137632-AIT6-18-1PWS
Category: Connectors, Interconnects>Circular Connectors
Series: AIT, MIL-5015 Derivative
Number of Positions: 10
Color: Olive Drab
Features: Coupling Nut
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Sealed
Shielding: Unshielded
Applications: Automotive, Industrial, Marine, Military
Orientation: W
Standard Package: 1
Shell Size - Insert: 18-1
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIAIT6-18-1PWS
Base Product Number: AIT6
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now
 - Amphenol AIT6-18-1PWS - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 PIN PLUG

ER 10C 10#16 PIN PLUG

Buy Now
Singapore, Singapore
Automotive Electronic Connector
436-AIT6-18-1PWS
Automotive Electronic Connector 436-AIT6-18-1PWS
Conn Circular PIN 10 POS Solder Cup ST Cable Mount 10 Terminal 1 Port Automotive Product overview: AIT6-18-1PWS from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIT6-18-1PWS can be used for catalog matching and distributor lookup.

Conn Circular PIN 10 POS Solder Cup ST Cable Mount 10 Terminal 1 Port Automotive Product overview: AIT6-18-1PWS from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIT6-18-1PWS can be used for catalog matching and distributor lookup.

Supplier's Site
Er 10C 10#16 Pin Plug Rohs Compliant Amphenol Industrial - 27R1854 - Newark, An Avnet Company
Chicago, IL, United States
Er 10C 10#16 Pin Plug Rohs Compliant Amphenol Industrial
27R1854
Er 10C 10#16 Pin Plug Rohs Compliant Amphenol Industrial 27R1854
ER 10C 10#16 PIN PLUG ROHS COMPLIANT: NO

ER 10C 10#16 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics PEI-Genesis ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIT6-18-1PWS 1137632-AIT6-18-1PWS Amphenol AIT6-18-1PWS 436-AIT6-18-1PWS 27R1854
Product Name Connectors, Interconnects - Circular Connectors Automotive Electronic Connector Er 10C 10#16 Pin Plug Rohs Compliant Amphenol Industrial
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Military Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products