Amphenol Industrial Automotive Electronic Connector AIT6-18-1PS

Description
Conn Circular PIN 10 POS Solder Cup ST Cable Mount 10 Terminal 1 Port Automotive Product overview: AIT6-18-1PS from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIT6-18-1PS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn Circular PIN 10 POS Solder Cup ST Cable Mount 10 Terminal 1 Port Automotive Product overview: AIT6-18-1PS from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIT6-18-1PS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
436-AIT6-18-1PS
Automotive Electronic Connector 436-AIT6-18-1PS
Conn Circular PIN 10 POS Solder Cup ST Cable Mount 10 Terminal 1 Port Automotive Product overview: AIT6-18-1PS from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIT6-18-1PS can be used for catalog matching and distributor lookup.

Conn Circular PIN 10 POS Solder Cup ST Cable Mount 10 Terminal 1 Port Automotive Product overview: AIT6-18-1PS from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIT6-18-1PS can be used for catalog matching and distributor lookup.

Supplier's Site
 - Amphenol AIT6-18-1PS - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 PIN PLUG

ER 10C 10#16 PIN PLUG

Buy Now
Connectors, Interconnects - Circular Connectors - 976617-AIT6-18-1PS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
976617-AIT6-18-1PS
Connectors, Interconnects - Circular Connectors 976617-AIT6-18-1PS
Win Source Part Number: 976617-AIT6-18-1PS Category: Connectors, Interconnects>Circul ar Connectors Series: AIT, MIL-5015 Derivative Number of Positions: 10 Color: Olive Drab Features: Coupling Nut Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Shielding: Unshielded Applications: Automotive, Industrial, Marine, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 18-1 Contact Finish - Mating: Silver Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIAIT6-18-1PS Base Product Number: AIT6 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 976617-AIT6-18-1PS
Category: Connectors, Interconnects>Circular Connectors
Series: AIT, MIL-5015 Derivative
Number of Positions: 10
Color: Olive Drab
Features: Coupling Nut
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Sealed
Shielding: Unshielded
Applications: Automotive, Industrial, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 18-1
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIAIT6-18-1PS
Base Product Number: AIT6
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now
Swedesboro, NJ, United States
ER 10C 10#16 PIN PLUG

ER 10C 10#16 PIN PLUG

Buy Now
Er 10C 10#16 Pin Plug Rohs Compliant Amphenol Industrial - 72T3718 - Newark, An Avnet Company
Chicago, IL, United States
Er 10C 10#16 Pin Plug Rohs Compliant Amphenol Industrial
72T3718
Er 10C 10#16 Pin Plug Rohs Compliant Amphenol Industrial 72T3718
ER 10C 10#16 PIN PLUG ROHS COMPLIANT: NO

ER 10C 10#16 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-AIT6-18-1PS Amphenol AIT6-18-1PS 976617-AIT6-18-1PS AIT6-18-1PS 72T3718
Product Name Automotive Electronic Connector Connectors, Interconnects - Circular Connectors Er 10C 10#16 Pin Plug Rohs Compliant Amphenol Industrial
Connector Type Automotive Connector Automotive Connector; Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details