Amphenol Industrial Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial AIT2-40-56SC

Description
ER 85C 85#16 SKT RECP BOX
Request a Quote Datasheet
Description
ER 85C 85#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT2-40-56SC - PEI-Genesis
Philadelphia, PA, United States
ER 85C 85#16 SKT RECP BOX

ER 85C 85#16 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial - 96J1156 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial
96J1156
Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial 96J1156
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 85 POSITION, BOX; Product Range:AIT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 85 POSITION, BOX; Product Range:AIT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT2-40-56SC 96J1156
Product Name Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details