Amphenol Industrial Circular Connector, Receptacle, Size 36, 35 Position, Box; Product Range Amphenol Industrial AIT2-36-15SC

Description
ER 35C 35#16 SKT RECP BOX
Request a Quote Datasheet
Description
ER 35C 35#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT2-36-15SC - PEI-Genesis
Philadelphia, PA, United States
ER 35C 35#16 SKT RECP BOX

ER 35C 35#16 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 36, 35 Position, Box; Product Range Amphenol Industrial - 96J1155 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 35 Position, Box; Product Range Amphenol Industrial
96J1155
Circular Connector, Receptacle, Size 36, 35 Position, Box; Product Range Amphenol Industrial 96J1155
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 35 POSITION, BOX; Product Range:AIT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 35 POSITION, BOX; Product Range:AIT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT2-36-15SC 96J1155
Product Name Circular Connector, Receptacle, Size 36, 35 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.030″ Pin Socket, Adapter - 9334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A Bulkhead PCB Mount 16mm Connector - ET-SFRA-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2600 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers