Amphenol Industrial Automotive Electronic Connector AIT2-32-8PC

Description
ER 30C 24#16 6#12 PIN RECP
Request a Quote
Description
ER 30C 24#16 6#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT2-32-8PC - PEI-Genesis
Philadelphia, PA, United States
ER 30C 24#16 6#12 PIN RECP

ER 30C 24#16 6#12 PIN RECP

Buy Now
Singapore, Singapore
Automotive Electronic Connector
436-AIT2-32-8PC
Automotive Electronic Connector 436-AIT2-32-8PC
Conn Circular PIN 30 POS Crimp ST Box Mount 30 Terminal 1 Port Automotive Product overview: AIT2-32-8PC from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIT2-32-8PC can be used for catalog matching and distributor lookup.

Conn Circular PIN 30 POS Crimp ST Box Mount 30 Terminal 1 Port Automotive Product overview: AIT2-32-8PC from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIT2-32-8PC can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Circular Connectors - 989193-AIT2-32-8PC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
989193-AIT2-32-8PC
Connectors, Interconnects - Circular Connectors 989193-AIT2-32-8PC
Win Source Part Number: 989193-AIT2-32-8PC Category: Connectors, Interconnects>Circul ar Connectors Series: AIT, MIL-5015 Derivative Number of Positions: 30 Color: Olive Drab Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Shielding: Unshielded Applications: Automotive, Industrial, Marine, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 32-8 Contact Finish - Mating: Silver Cable Opening: 1.875" (47.63mm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIAIT2-32-8PC Base Product Number: AIT2 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 989193-AIT2-32-8PC
Category: Connectors, Interconnects>Circular Connectors
Series: AIT, MIL-5015 Derivative
Number of Positions: 30
Color: Olive Drab
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Sealed
Shielding: Unshielded
Applications: Automotive, Industrial, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 32-8
Contact Finish - Mating: Silver
Cable Opening: 1.875" (47.63mm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIAIT2-32-8PC
Base Product Number: AIT2
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIT2-32-8PC
MIL Spec Connector - MIL-DTL 5015, I AIT2-32-8PC
CONNECTOR

CONNECTOR

Buy Now
Er 30C 24#16 6#12 Pin Recp Rohs Compliant Amphenol Industrial - 48M1828 - Newark, An Avnet Company
Chicago, IL, United States
Er 30C 24#16 6#12 Pin Recp Rohs Compliant Amphenol Industrial
48M1828
Er 30C 24#16 6#12 Pin Recp Rohs Compliant Amphenol Industrial 48M1828
ER 30C 24#16 6#12 PIN RECP ROHS COMPLIANT: NO

ER 30C 24#16 6#12 PIN RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIT2-32-8PC 436-AIT2-32-8PC 989193-AIT2-32-8PC AIT2-32-8PC 48M1828
Product Name Automotive Electronic Connector Connectors, Interconnects - Circular Connectors MIL Spec Connector - MIL-DTL 5015, I Er 30C 24#16 6#12 Pin Recp Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products