Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIT2-28-51PS

Description
ER 12C 12#12 PIN RECP BOX
Request a Quote Datasheet
Description
ER 12C 12#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT2-28-51PS - PEI-Genesis
Philadelphia, PA, United States
ER 12C 12#12 PIN RECP BOX

ER 12C 12#12 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIT2-28-51PS
MIL Spec Connector - MIL-DTL 5015, I AIT2-28-51PS
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 28, 12 Position, Box; Product Range Amphenol Industrial - 96J1153 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 12 Position, Box; Product Range Amphenol Industrial
96J1153
Circular Connector, Receptacle, Size 28, 12 Position, Box; Product Range Amphenol Industrial 96J1153
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 12 POSITION, BOX; Product Range:AIT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 12 POSITION, BOX; Product Range:AIT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIT2-28-51PS AIT2-28-51PS 96J1153
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 28, 12 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data