Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIT2-28-12SC

Description
ER 26C 26#16 SKT RECP BOX
Request a Quote Datasheet
Description
ER 26C 26#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT2-28-12SC - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 SKT RECP BOX

ER 26C 26#16 SKT RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIT2-28-12SC
MIL Spec Connector - MIL-DTL 5015, I AIT2-28-12SC
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial - 96J1152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial
96J1152
Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial 96J1152
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 26 POSITION, BOX; Product Range:AIT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 26 POSITION, BOX; Product Range:AIT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIT2-28-12SC AIT2-28-12SC 96J1152
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T10V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X229A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details