Amphenol Industrial Electronic Connector AIT2-20-62SS

Description
Circular MIL Spec Connector ER 7C 7#12 SKT RECP Product overview: AIT2-20-62SS from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-AIT2-20-62SS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Circular MIL Spec Connector ER 7C 7#12 SKT RECP Product overview: AIT2-20-62SS from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-AIT2-20-62SS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 378-AIT2-20-62SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
378-AIT2-20-62SS
Electronic Connector 378-AIT2-20-62SS
Circular MIL Spec Connector ER 7C 7#12 SKT RECP Product overview: AIT2-20-62SS from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-AIT2-20-62SS can be used for catalog matching and distributor lookup.

Circular MIL Spec Connector ER 7C 7#12 SKT RECP Product overview: AIT2-20-62SS from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-AIT2-20-62SS can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1044269-AIT2-20-62SS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1044269-AIT2-20-62SS
Connectors, Interconnects - Circular Connectors 1044269-AIT2-20-62SS
Win Source Part Number: 1044269-AIT2-20-62SS Category: Connectors, Interconnects>Circul ar Connectors Series: AIT, MIL-5015 Derivative Number of Positions: 7 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Alumel, Chromel, Copper Ingress Protection: Environment Sealed Shielding: Unshielded Applications: Automotive, Industrial, Marine, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 20-62 Contact Finish - Mating: Silver Cable Opening: 1.125" (28.58mm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): MS3102A10SL-4P; C091 31D006 100 2; MS3102A18-1S; 97-3102A-20-7S; 97-3100A-18-1S; 97-3102A-22-14P; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIAIT2-20-62SS Base Product Number: AIT2 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1044269-AIT2-20-62SS
Category: Connectors, Interconnects>Circular Connectors
Series: AIT, MIL-5015 Derivative
Number of Positions: 7
Color: Olive Drab
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Alumel, Chromel, Copper
Ingress Protection: Environment Sealed
Shielding: Unshielded
Applications: Automotive, Industrial, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 20-62
Contact Finish - Mating: Silver
Cable Opening: 1.125" (28.58mm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): MS3102A10SL-4P; C091 31D006 100 2; MS3102A18-1S; 97-3102A-20-7S; 97-3100A-18-1S; 97-3102A-22-14P;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIAIT2-20-62SS
Base Product Number: AIT2
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 378-AIT2-20-62SS 1044269-AIT2-20-62SS
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details