CONNECTOR
ER 2C 2#12 SKT RECP BOX
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 2 POSITION, BOX; Product Range:AIT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AIT2-16-11SC | Amphenol AIT2-16-11SC | 96J1146 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Receptacle, Size 16, 2 Position, Box; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |