ER 3C 3#16S SKT RECP BOX
ER 3C 3#16S SKT RECP BOX
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 3 POSITION, BOX; Product Range:AIT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AIT2-14S-7SC | Amphenol AIT2-14S-7SC | 96J1144 |
| Product Name | Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |