Amphenol Industrial Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial AIT2-14S-2PS-B30

Description
ER 4C 4#16S PIN RECP BOX
Request a Quote Datasheet
Description
ER 4C 4#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER 4C 4#16S PIN RECP BOX

ER 4C 4#16S PIN RECP BOX

Buy Now
 - Amphenol AIT2-14S-2PS-B30 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16S PIN RECP BOX

ER 4C 4#16S PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial - 96J1142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial
96J1142
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial 96J1142
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 4 POSITION, BOX; Product Range:AIT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 4 POSITION, BOX; Product Range:AIT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIT2-14S-2PS-B30 Amphenol AIT2-14S-2PS-B30 96J1142
Product Name Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details