Amphenol Industrial Circular Connector Receptacle Size 22, 14 Position, Cable; Product Range Amphenol Industrial AIT1L22-19SS

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 14 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 14 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 22, 14 Position, Cable; Product Range Amphenol Industrial - 96J1140 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 14 Position, Cable; Product Range Amphenol Industrial
96J1140
Circular Connector Receptacle Size 22, 14 Position, Cable; Product Range Amphenol Industrial 96J1140
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 14 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 14 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1140
Product Name Circular Connector Receptacle Size 22, 14 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data