Amphenol Industrial Circular Connector Receptacle Size 22, 14 Position, Cable; Product Range Amphenol Industrial AIT1L22-19PS

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 14 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 14 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 22, 14 Position, Cable; Product Range Amphenol Industrial - 96J1139 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 14 Position, Cable; Product Range Amphenol Industrial
96J1139
Circular Connector Receptacle Size 22, 14 Position, Cable; Product Range Amphenol Industrial 96J1139
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 14 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 14 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1139
Product Name Circular Connector Receptacle Size 22, 14 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF026 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details