Amphenol Industrial Circular Connector Receptacle Size 36, 48 Position, Cable; Product Range Amphenol Industrial AIT1E36-10PS

Description
ER 48C 48#16 PIN RECP LINE
Request a Quote Datasheet
Description
ER 48C 48#16 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT1E36-10PS - PEI-Genesis
Philadelphia, PA, United States
ER 48C 48#16 PIN RECP LINE

ER 48C 48#16 PIN RECP LINE

Buy Now
Circular Connector Receptacle Size 36, 48 Position, Cable; Product Range Amphenol Industrial - 96J1137 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 48 Position, Cable; Product Range Amphenol Industrial
96J1137
Circular Connector Receptacle Size 36, 48 Position, Cable; Product Range Amphenol Industrial 96J1137
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT1E36-10PS 96J1137
Product Name Circular Connector Receptacle Size 36, 48 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Socket, Adapter - 9334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details