Amphenol Industrial Circular Connector Receptacle Size 32, 35 Position, Cable; Product Range Amphenol Industrial AIT1E32-7SS

Description
ER 35C 28#16 7#12 SKT RECP LIN
Request a Quote Datasheet
Description
ER 35C 28#16 7#12 SKT RECP LIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT1E32-7SS - PEI-Genesis
Philadelphia, PA, United States
ER 35C 28#16 7#12 SKT RECP LIN

ER 35C 28#16 7#12 SKT RECP LIN

Buy Now
Circular Connector Receptacle Size 32, 35 Position, Cable; Product Range Amphenol Industrial - 96J1136 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 35 Position, Cable; Product Range Amphenol Industrial
96J1136
Circular Connector Receptacle Size 32, 35 Position, Cable; Product Range Amphenol Industrial 96J1136
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 35 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 35 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT1E32-7SS 96J1136
Product Name Circular Connector Receptacle Size 32, 35 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details