Amphenol Industrial Circular Connector Receptacle, Size 22, 14 Position, Wall; Product Range Amphenol Industrial AIT0L22-19SS

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 14 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 14 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 22, 14 Position, Wall; Product Range Amphenol Industrial - 96J1124 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 14 Position, Wall; Product Range Amphenol Industrial
96J1124
Circular Connector Receptacle, Size 22, 14 Position, Wall; Product Range Amphenol Industrial 96J1124
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 14 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 14 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1124
Product Name Circular Connector Receptacle, Size 22, 14 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers