Amphenol Industrial Circular Connector Receptacle, Size 22, 19 Position, Wall; Product Range Amphenol Industrial AIT0L22-14PS

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 19 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 19 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 22, 19 Position, Wall; Product Range Amphenol Industrial - 96J1122 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 19 Position, Wall; Product Range Amphenol Industrial
96J1122
Circular Connector Receptacle, Size 22, 19 Position, Wall; Product Range Amphenol Industrial 96J1122
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 19 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 19 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1122
Product Name Circular Connector Receptacle, Size 22, 19 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10011649-202 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Terminal Block Wire Ferrules - 1920-1783-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1874/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details