Amphenol Industrial Circular Connector Receptacle, Size 36, 47 Position, Wall; Product Range Amphenol Industrial AIT0E36-7SS

Description
ER 47C 40#16 7#12 SKT RECP WAL
Request a Quote Datasheet
Description
ER 47C 40#16 7#12 SKT RECP WAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT0E36-7SS - PEI-Genesis
Philadelphia, PA, United States
ER 47C 40#16 7#12 SKT RECP WAL

ER 47C 40#16 7#12 SKT RECP WAL

Buy Now
Circular Connector Receptacle, Size 36, 47 Position, Wall; Product Range Amphenol Industrial - 96J1120 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 47 Position, Wall; Product Range Amphenol Industrial
96J1120
Circular Connector Receptacle, Size 36, 47 Position, Wall; Product Range Amphenol Industrial 96J1120
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 47 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 47 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT0E36-7SS 96J1120
Product Name Circular Connector Receptacle, Size 36, 47 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Jacks, Plugs - 461-1237-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details