Amphenol Industrial Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial AIT06LCFZ36-5S

Description
ER 4C 4#0 SKT PLUG
Request a Quote Datasheet
Description
ER 4C 4#0 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT06LCFZ36-5S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#0 SKT PLUG

ER 4C 4#0 SKT PLUG

Buy Now
Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial - 96J1132 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial
96J1132
Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial 96J1132
CIRCULAR CONNECTOR PLUG, SIZE 36, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:36-5; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:36-5; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT06LCFZ36-5S 96J1132
Product Name Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Terminal Blocks - 39.2306 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers