Amphenol Industrial Circular Connector Plug Size 40, 85 Position, Cable; Product Range Amphenol Industrial AIT06A40-56SWC-B30

Description
ER 85C 85#16 SKT PLUG
Request a Quote Datasheet
Description
ER 85C 85#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT06A40-56SWC-B30 - PEI-Genesis
Philadelphia, PA, United States
ER 85C 85#16 SKT PLUG

ER 85C 85#16 SKT PLUG

Buy Now
Circular Connector Plug Size 40, 85 Position, Cable; Product Range Amphenol Industrial - 96J1131 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 40, 85 Position, Cable; Product Range Amphenol Industrial
96J1131
Circular Connector Plug Size 40, 85 Position, Cable; Product Range Amphenol Industrial 96J1131
CIRCULAR CONNECTOR PLUG SIZE 40, 85 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 40, 85 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT06A40-56SWC-B30 96J1131
Product Name Circular Connector Plug Size 40, 85 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Assemblies - 2262-A22062-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details