Amphenol Industrial Circular Connector Plug Size 40, 85 Position, Cable; Product Range Amphenol Industrial AIT06A40-56SC-B30

Description
ER 85C 85#16 SKT PLUG
Request a Quote Datasheet
Description
ER 85C 85#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT06A40-56SC-B30 - PEI-Genesis
Philadelphia, PA, United States
ER 85C 85#16 SKT PLUG

ER 85C 85#16 SKT PLUG

Buy Now
Circular Connector Plug Size 40, 85 Position, Cable; Product Range Amphenol Industrial - 96J1130 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 40, 85 Position, Cable; Product Range Amphenol Industrial
96J1130
Circular Connector Plug Size 40, 85 Position, Cable; Product Range Amphenol Industrial 96J1130
CIRCULAR CONNECTOR PLUG SIZE 40, 85 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 40, 85 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT06A40-56SC-B30 96J1130
Product Name Circular Connector Plug Size 40, 85 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to SMA Female, Adapter - SALE-9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG0.86 Cable - ET-SMRA-11 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details