Amphenol Industrial Circular Connector Plug Size 40, 60 Position, Cable; Product Range Amphenol Industrial AIT06A40-53SWC-B30

Description
ER 60C 60#16 SKT PLUG
Request a Quote Datasheet
Description
ER 60C 60#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT06A40-53SWC-B30 - PEI-Genesis
Philadelphia, PA, United States
ER 60C 60#16 SKT PLUG

ER 60C 60#16 SKT PLUG

Buy Now
Circular Connector Plug Size 40, 60 Position, Cable; Product Range Amphenol Industrial - 96J1129 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 40, 60 Position, Cable; Product Range Amphenol Industrial
96J1129
Circular Connector Plug Size 40, 60 Position, Cable; Product Range Amphenol Industrial 96J1129
CIRCULAR CONNECTOR PLUG SIZE 40, 60 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:60Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 40, 60 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:60Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT06A40-53SWC-B30 96J1129
Product Name Circular Connector Plug Size 40, 60 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details