Amphenol Industrial Circular Connector Plug Size 40, 60 Position, Cable; Product Range Amphenol Industrial AIT06A40-53SC-B30

Description
ER 60C 60#16 SKT PLUG
Request a Quote Datasheet
Description
ER 60C 60#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT06A40-53SC-B30 - PEI-Genesis
Philadelphia, PA, United States
ER 60C 60#16 SKT PLUG

ER 60C 60#16 SKT PLUG

Buy Now
Circular Connector Plug Size 40, 60 Position, Cable; Product Range Amphenol Industrial - 96J1128 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 40, 60 Position, Cable; Product Range Amphenol Industrial
96J1128
Circular Connector Plug Size 40, 60 Position, Cable; Product Range Amphenol Industrial 96J1128
CIRCULAR CONNECTOR PLUG SIZE 40, 60 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:60Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 40, 60 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:60Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT06A40-53SC-B30 96J1128
Product Name Circular Connector Plug Size 40, 60 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-958-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers