Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIT0-28-21P0

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIT0-28-21P0
MIL Spec Connector - MIL-DTL 5015, I AIT0-28-21P0
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol AIT0-28-21P0 - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 PIN RECP WALL

ER 37C 37#16 PIN RECP WALL

Buy Now
Circular Connector Receptacle, Size 28, 37 Position, Wall; Product Range Amphenol Industrial - 96J1116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 37 Position, Wall; Product Range Amphenol Industrial
96J1116
Circular Connector Receptacle, Size 28, 37 Position, Wall; Product Range Amphenol Industrial 96J1116
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 37 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 37 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIT0-28-21P0 Amphenol AIT0-28-21P0 96J1116
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 28, 37 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products