Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIT0-28-12P0

Description
ER 26C 26#16 PIN RECP WALL
Request a Quote Datasheet
Description
ER 26C 26#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT0-28-12P0 - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 PIN RECP WALL

ER 26C 26#16 PIN RECP WALL

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIT0-28-12P0
MIL Spec Connector - MIL-DTL 5015, I AIT0-28-12P0
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial - 96J1114 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial
96J1114
Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial 96J1114
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 26 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 26 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIT0-28-12P0 AIT0-28-12P0 96J1114
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Connector/Terminal/Pin - 176800871 - Radwell International
Anderson Power Products
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details