Amphenol Industrial Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial AIPT06A14-19PLCSR

Description
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:AIPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:AIPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial - 03C3965 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial
03C3965
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial 03C3965
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:AIPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:AIPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03C3965
Product Name Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K237C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details