Amphenol Industrial Cable and Cord Grips AIO-CSPG7

Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Nylon PG7 Black, Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Nylon PG7 Black, Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSPG7-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSPG7-ND
Cable and Cord Grips AIO-CSPG7-ND
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Nylon PG7 Black, Gray"

"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Nylon PG7 Black, Gray"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2360 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2360
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2360
CABLE GLAND; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSPG7-ND 67R2360
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805211 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.7874 inch (20 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2101318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details