Amphenol Industrial Cable and Cord Grips AIO-CSPG36

Description
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Black, Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Black, Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSPG36-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSPG36-ND
Cable and Cord Grips AIO-CSPG36-ND
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Black, Gray"

"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Black, Gray"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2357 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2357
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2357
CABLE GLAND; Thread Size - Imperial:PG36; Thread Size - Metric:-; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated; Product Range:-RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:PG36; Thread Size - Metric:-; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSPG36-ND 67R2357
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248650 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable Glands - 2100617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details