Amphenol Industrial Cable and Cord Grips AIO-CSPG16

Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Black, Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Black, Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSPG16-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSPG16-ND
Cable and Cord Grips AIO-CSPG16-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Black, Gray"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Black, Gray"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2353 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2353
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2353
CABLE GLAND; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated; Product Range:-RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSPG16-ND 67R2353
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2101349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details