Amphenol Industrial Cable and Cord Grips AIO-CSPG13

Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13 Black, Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13 Black, Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSPG13-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSPG13-ND
Cable and Cord Grips AIO-CSPG13-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13 Black, Gray"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13 Black, Gray"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2352 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2352
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2352
CABLE GLAND; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSPG13-ND 67R2352
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG604003R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Conduit Gland SEM-FAST Straight - 3805016 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 1.14 inch (29 mm)
View Details