Amphenol Industrial Cable and Cord Grips AIO-CSM50

Description
"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Nylon M50x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Nylon M50x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSM50-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSM50-ND
Cable and Cord Grips AIO-CSM50-ND
"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Nylon M50x1.5 Black"

"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Nylon M50x1.5 Black"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2344 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2344
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2344
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:32mm; Cable Diameter Max:38mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:32mm; Cable Diameter Max:38mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSM50-ND 67R2344
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Traction Relief Cable Gland - 5306030 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4724 inch (12 mm)
View Details
Cable Glands - 1SNG601113R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details