Amphenol Industrial Cable Gland; Thread Size Imperial Amphenol Industrial AIO-CSM45

Description
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M45 x 2; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M45 x 2; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2342 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2342
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2342
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M45 x 2; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M45 x 2; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 67R2342
Product Name Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 4308533 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Cable Glands - 2101352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details