Amphenol Industrial Cable Gland; Thread Size Imperial Amphenol Industrial AIO-CSM42

Description
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M42 x 2; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M42 x 2; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2341 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2341
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2341
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M42 x 2; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M42 x 2; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 67R2341
Product Name Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Gland; Nickel-Plated Brass; 6.5 to 9.5 mm; 2.5 to 8.5 mm; PG 9; 20 mm - 70075240 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Brass
Operating Temperature -40 to 275 F (-40 to 135 C)
View Details